TE Connectivity 5-147106-6
- 收藏
- 对比
5-147106-6
2460-5-147106-6
连接器,连接线
--
大陆
立即发货

12 CONTACT(S), FEMALE, STRAIGHT TWO PART BOARD CONNECTOR, SURFACE MOUNT, RECEPTACLE, ROHS COMPLIANT
1最小包装量--
5-147106-6详情
TE Connectivity 5-147106-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 5 days ago)
触点镀层
Tin
房屋材料
Polyester
Contact Materials
Bronze
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 5 days ago)
RoHS
Compliant
包装
Tape & Reel
终端
Solder
定位的数量
12
行数
2
性别
Female
螺距
2.54 mm
方向
Vertical
接头数量
12
房屋颜色
Black
弱电
Compliant
辐射硬化
无
可燃性等级
UL94 V-0
5-147106-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。