TE Connectivity 5-1775855-1
- 收藏
- 对比
5-1775855-1
2460-5-1775855-1
模块化连接器 - 插头
--
大陆
立即发货

Combo Jacks, 2 x 1, Single Port, RJ45 over Single USB, Standard Profile, Combo Jacks, Standard Connector Contact Density, Jack, Shielded
--最小包装量--
5-1775855-1详情
TE Connectivity 5-1775855-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1775855-1
TE Internal Description
RJ45 OVER USB W/ 6 PNL-GND & HTD G/F
Port Matrix Configurationu2009
2 x 1
Port Configurationu2009
单端口
Modular Jack & Plug Interface Typeu2009
RJ45 over Single USB
Connector Profileu2009
Standard
Modular Jacks & Plugs Productsu2009
Combo Jacks
5-1775855-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。