TE Connectivity 5-2208802-4
- 收藏
- 对比
5-2208802-4
2460-5-2208802-4
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Board / Wire-to-Device, 53 Position, .098 in / .138 in / .276 in [2.54 mm] Centerline, Sealable, Black, MQS
1最小包装量--
5-2208802-4详情
TE Connectivity 5-2208802-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(in)
.098, .138, .276
Centerline (Pitch)u2009(mm)
2.54
Number of Positionsu2009
53
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Mating Tab Widthu2009(in)
.025, .059, .11
Mating Tab Widthu2009(mm)
.63
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
53POS MIXED MQS REC SEALED COD 1
TE Internal #
5-2208802-4
5-2208802-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。