TE Connectivity 5-2301996-2
- 收藏
- 对比
5-2301996-2
2460-5-2301996-2
模块化连接器 - 插头
--
大陆
立即发货

RJ45 Connectors, RJ45 with Integrated Magnetics, Multiple Ports, 1 x 2, RJ Type Jacks & Plugs, Industrial RJ45 Mag Jack
--最小包装量--
5-2301996-2详情
TE Connectivity 5-2301996-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Contact Densityu2009
Standard
Modular Jacks & Plugs Productsu2009
RJ Type Jacks & Plugs
Port Matrix Configurationu2009
1 x 2
Port Configurationu2009
Multiple Ports
Modular Jack & Plug Interface Typeu2009
RJ45 with Integrated Magnetics
TE Internal Description
RJ45 JACK INT.MAG. 10/100 1X2
TE Internal #
5-2301996-2
5-2301996-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。