TE Connectivity 534042-3
- 收藏
- 对比
534042-3详情
TE Connectivity 534042-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
534042-3
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.84
Contact Finish Mating
GOLD (30) OVER NICKEL
Manufacturer Series
534042
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
3
JESD-609代码
e0
连接器类型
板连接器
附加功能
POLARIZED
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
405
端子间距
2.54 mm
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
触点表面处理 终端
锡铅
534042-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。