TE Connectivity 5554990-1
- 收藏
- 对比
5554990-1
2460-5554990-1
模块化连接器 - 插头
--
大陆
立即发货

RJ25 Connectors, Single Port, 1 x 1, Standard Profile, RJ Type Jacks & Plugs, Standard Connector Contact Density, Jack, Standard - Latch Down, CGS TE
--最小包装量--
5554990-1详情
TE Connectivity 5554990-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Contact Densityu2009
Standard
Modular Jacks & Plugs Productsu2009
RJ Type Jacks & Plugs
Connector Profileu2009
Standard
Port Matrix Configurationu2009
1 x 1
Port Configurationu2009
单端口
TE Internal Description
MJ,TE,6P
TE Internal #
5554990-1
5554990-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。