TE Connectivity 5787886-1
- 收藏
- 对比
5787886-1
2460-5787886-1
连接器,连接线
--
大陆
立即发货

Docking Connectors, Plug, Cable-to-Board, 200 Position, 1.27 mm [.05 in] Centerline, 8 Row, 200 Signal Positions, CHAMP Docking Connectors
1最小包装量--
5787886-1详情
TE Connectivity 5787886-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5787886-1
TE Internal Description
200 50SR CMP LP VERT PLUG,DOCK
Docking Connector Styleu2009
Plug
Connector Systemu2009
Cable-to-Board
Number of Positionsu2009
200
Number of Rowsu2009
8
Centerline (Pitch)u2009
1.27u2009mmu2009[u2009.05u2009inu2009]
5787886-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。