TE Connectivity 600APH12L=F8397
- 收藏
- 对比
600APH12L=F8397
2460-600APH12L=F8397
无类别的
--
大陆
立即发货

Power Line Filter, 3 Phase, 600A, 0.222A; Filter Applications:General Purpose; Voltage Rating:520Vac; Current Rating:600A; No. Of Phases:Three Phase; No. Of Stages:3 Stage; Filter Input Terminals:Quick Connect; Filter Type:3 Phase Rohs Compliant: Yes /Corcom Te Connectivity 600APH12L=F8397
1最小包装量--
添加到询价列表







哦! 它是空的。