TE Connectivity 601154-000
- 收藏
- 对比
601154-000详情
TE Connectivity 601154-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
11 Weeks
本体材质
Brass
Body Orientation
Straight
Operating Temp Range
-65C to 125C
Product Diameter (mm)
Not Required(mm)
Rad Hardened
无
Package
Box
厂商
TE Connectivity Aerospace, Defense and Marine
Product Status
活跃
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
601154-000
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.53
Manufacturer Series
601154-000
系列
*
ECCN 代码
EAR99
连接器类型
DM盒子
性别
Plug (Pin)
HTS代码
8536.69.40.10
方向
Straight
Reach合规守则
compliant
终端样式
Solder
产品
Connectors
无线电频率系列
Triax
601154-000拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。