TE Connectivity 609815-011
- 收藏
- 对比
609815-011
2460-609815-011
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, EMEA / China / ASIA, Heat Shrink, Wire, 3 Core, Cross-Section 16 – 35 mm², Plastic, Termination Length 300 mm, RAYCHEM IXSU
1最小包装量--
609815-011详情
TE Connectivity 609815-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Shield Styleu2009
Wire
Power Cable Termination Voltage Classu2009(kV)
6.35/11(12)
Power Cable Termination Technologyu2009
热缩管
Installation Instructionu2009
English
Power Cable Termination Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Alias #
IXSU-F3311
TE Internal #
609815-011
TE Internal Description
IXSU-F3311
609815-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。