TE Connectivity 6-1437410-7
- 收藏
- 对比
6-1437410-7详情
TE Connectivity 6-1437410-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
12
Manufacturer Part Number
6-1437410-7
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.7
Manufacturer Series
1437410
RoHS
Compliant
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
导线/电缆规格
12 AWG
端子和接线板类型
阻隔条接线端子
6-1437410-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。