TE Connectivity 6-1437657-3
- 收藏
- 对比
6-1437657-3
2460-6-1437657-3
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Tri-Barrier, Printed Circuit Pin, Wire-to-Board, 2 Position, 11.1 mm [.438 in] Centerline, 1 Row, 600 V
1最小包装量--
6-1437657-3详情
TE Connectivity 6-1437657-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
8PCV-02-634=#8 TRIBARRIER - SP
TE Internal #
6-1437657-3
Alias #
8PCV-02-634
Barrier Strip Styleu2009
Tri-Barrier
Bottom Termination Typeu2009
Printed Circuit Pin
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
2
Centerline (Pitch)u2009
11.1u2009mmu2009[u2009.438u2009inu2009]
6-1437657-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。