TE Connectivity 6-146138-4
- 收藏
- 对比
6-146138-4详情
TE Connectivity 6-146138-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Package Description
ROHS COMPLIANT
Contact Finish Mating
GOLD (10) OVER NICKEL
Rohs Code
有
Manufacturer Part Number
6-146138-4
Mounting Styles
STRAIGHT
Number of Rows Loaded
1
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.64
Manufacturer Series
146138
JESD-609代码
e3
连接器类型
板连接器
附加功能
顶部入口
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
16
端子间距
2.54 mm
Reach合规守则
compliant
触点性别
FEMALE
Brand Name
AMP
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
触点表面处理 终端
Matte Tin (Sn) - with Nickel (Ni) barrier
6-146138-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。