TE Connectivity 61782-1
- 收藏
- 对比
61782-1
2460-61782-1
连接器,连接线
--
大陆
立即发货

PCB Terminals, Receptacle, PCB Hole Diameter 5.25 mm [.059 in], 22 – 16 AWG Wire Size, .3 – 1.42 mm² Wire Size, Crimp, Tin Plating, Package
1最小包装量--
61782-1详情
TE Connectivity 61782-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
.3 – 1.42
Wire Sizeu2009(AWG)
22 – 16
PCB Hole Diameteru2009
5.25u2009mmu2009[u2009.059u2009inu2009]
PCB Thickness (Recommended)u2009
1.57u2009mmu2009[u2009.062u2009inu2009]
PCB Terminal Typeu2009
Receptacle
TE Internal Description
AMPEDGE FLAG 22-16 .0126TPBR
TE Internal #
61782-1
61782-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。