TE Connectivity 61831-1
- 收藏
- 对比
61831-1
2460-61831-1
连接器,连接线
--
大陆
立即发货

Special Purpose Terminals, Tin Plating, Length .25 in [6.35 mm], Reel, Uninsulated
--最小包装量--
61831-1详情
TE Connectivity 61831-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
61831-1
TE Internal Description
WING TYPE STRAIN RELIEF TPST
Alias #
4-16211-0351
Heavy Dutyu2009
无
Terminal Material Thicknessu2009
.71u2009mmu2009[u2009.028u2009inu2009]
Terminal Plating Materialu2009
Tin
Overall Product Lengthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Packaging Methodu2009
Reel
61831-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。