TE Connectivity 62244-3
- 收藏
- 对比
62244-3
2460-62244-3
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Receptacle, Lead Wire Size 18 – 16 AWG, Lead Wire Size .82 – 1.3 mm², Crimp, Crimp Area Length 4.32 mm [.17 in], Tin Plating
1最小包装量--
62244-3详情
TE Connectivity 62244-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
62244-3
TE Internal Description
125 PIN RCPT 18-16
Magnet Wire Terminal Typeu2009
Receptacle
Mating Pin Diameteru2009
3.18u2009mmu2009[u2009.125u2009inu2009]
Accepts Wire Insulation Diameter (Max)u2009
3.3u2009mmu2009[u2009.13u2009inu2009]
Accepts Wire Insulation Diameter Rangeu2009
2.3 – 3.3u2009mmu2009[u2009.09 – .13u2009inu2009]
Lead Wire Sizeu2009(mm²)
.82 – 1.3
62244-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。