TE Connectivity 62420-6
- 收藏
- 对比
62420-6
2460-62420-6
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Poke-In, Size 2, .72 – .91 mm Aluminum Wire, 21 – 19 AWG Aluminum Wire, Lead Wire Size 20 – 18 AWG, Lead Wire Size .5 – .9 mm²
1最小包装量--
62420-6详情
TE Connectivity 62420-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Compatible With Cavity Sizeu2009
Size 2
Aluminum Wire Sizeu2009(AWG)
21 – 19
Aluminum Wire Sizeu2009(mm)
.72 – .91
Lead Wire Sizeu2009(mm²)
.5 – .9
Magnet Wire Terminal Typeu2009
Poke-In
TE Internal Description
MAG-MATE TERM 20-22 016 TPBR
TE Internal #
62420-6
62420-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。