TE Connectivity 62514-1
- 收藏
- 对比
62514-1
2460-62514-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .187 in [4.75 mm], Size 2, 27 – 23 AWG Magnet Wire, .36 – .57 mm Magnet Wire, MAG-MATE
1最小包装量--
62514-1详情
TE Connectivity 62514-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Compatible With Cavity Sizeu2009
Size 2
Mating Tab Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
Mating Tab Widthu2009
4.75u2009mmu2009[u2009.187u2009inu2009]
Magnet Wire Terminal Typeu2009
Tab
TE Internal Description
MAG-MATE 27-23 187 F TAB TPBR
TE Internal #
62514-1
Magnet Wire Sizeu2009(AWG)
27 – 23
62514-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。