TE Connectivity 62527-1
- 收藏
- 对比
62527-1
2460-62527-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Poke-In, Size 2, Lead Wire Size 20 – 18 AWG, Lead Wire Size .5 – .9 mm², 33 – 31 AWG Magnet Wire, MAG-MATE
1最小包装量--
62527-1详情
TE Connectivity 62527-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
62527-1
TE Internal Description
MAG-MATE TERM 31-32 010 TPBR
Magnet Wire Terminal Typeu2009
Poke-In
Compatible With Cavity Sizeu2009
Size 2
Lead Wire Sizeu2009(mm²)
.5 – .9
Lead Wire Sizeu2009(AWG)
20 – 18
Magnet Wire Sizeu2009(AWG)
33 – 31
62527-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。