TE Connectivity 62653-3
- 收藏
- 对比
62653-3
2460-62653-3
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .25 in [6.35 mm], Size 2, .41 – .65 mm Aluminum Wire, 21 – 19 AWG Aluminum Wire, MAG-MATE
1最小包装量--
62653-3详情
TE Connectivity 62653-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Aluminum Wire Sizeu2009(AWG)
21 – 19
TE Internal #
62653-3
TE Internal Description
MAG-MATE 250FTAB 22-20 TPBR
Magnet Wire Terminal Typeu2009
Tab
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Mating Tab Thicknessu2009
.8u2009mmu2009[u2009.033u2009inu2009]
Compatible With Cavity Sizeu2009
Size 2
62653-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。