TE Connectivity 6278808-9
- 收藏
- 对比
6278808-9
2460-6278808-9
连接器套件
--
大陆
立即发货

Fiber Optic Connectors MTRJ KEYED JACK KIT 6PK ORANGE
1最小包装量--
6278808-9详情
TE Connectivity 6278808-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
德州仪器
Product Status
活跃
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
6278808-9
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.84
Manufacturer Series
6278808
系列
*
连接器类型
电信和数据通信连接器
Reach合规守则
compliant
6278808-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。