TE Connectivity 62904-1
- 收藏
- 对比
62904-1
2460-62904-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .187 in [4.75 mm], Size 2, 20 – 18 AWG Magnet Wire, .81 – 1.02 mm Magnet Wire, MAG-MATE
1最小包装量--
62904-1详情
TE Connectivity 62904-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
62904-1
TE Internal Description
MAG-MATE 187 TAB 020 TPBR
Magnet Wire Terminal Typeu2009
Tab
Mating Tab Widthu2009
4.75u2009mmu2009[u2009.187u2009inu2009]
Mating Tab Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
Compatible With Cavity Sizeu2009
Size 2
Magnet Wire Sizeu2009(AWG)
20 – 18
62904-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。