TE Connectivity 62992-1
- 收藏
- 对比
62992-1
2460-62992-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, F-Crimp, Size 2, Lead Wire Size 24 – 20 AWG, Lead Wire Size .2 – .6 mm², 30 – 27 AWG Magnet Wire, MAG-MATE
1最小包装量--
62992-1详情
TE Connectivity 62992-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Magnet Wire Sizeu2009(AWG)
30 – 27
Lead Wire Sizeu2009(AWG)
24 – 20
Lead Wire Sizeu2009(mm²)
.2 – .6
Compatible With Cavity Sizeu2009
Size 2
Magnet Wire Terminal Typeu2009
F-Crimp
TE Internal Description
MAG-MATE TERM 30-27 0126TPBR
TE Internal #
62992-1
62992-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。