TE Connectivity 63132-1
- 收藏
- 对比
63132-1
2460-63132-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .25 in [6.35 mm], Size 3, .08 – .16 mm Aluminum Wire, 28 – 25 AWG Aluminum Wire, MAG-MATE
1最小包装量--
63132-1详情
TE Connectivity 63132-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
63132-1
Magnet Wire Terminal Typeu2009
Tab
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Mating Tab Thicknessu2009
.8u2009mmu2009[u2009.032u2009inu2009]
Compatible With Cavity Sizeu2009
Size 3
Aluminum Wire Sizeu2009(AWG)
28 – 25
TE Internal Description
MAG-MATE 250 F TAB 30-27 TPBR
63132-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。