TE Connectivity 63454-1
- 收藏
- 对比
63454-1
2460-63454-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Receptacle, 18 – 14 AWG Magnet Wire, .82 – 2 mm Magnet Wire, Crimp, Crimp Area Length 6.86 mm [.27 in], Tin Plating
1最小包装量--
63454-1详情
TE Connectivity 63454-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
63454-1
TE Internal Description
Cluster Block Recpt Amplivar 1500-4200
Magnet Wire Terminal Typeu2009
Receptacle
Mating Pin Diameteru2009
3.18u2009mmu2009[u2009.125u2009inu2009]
Accepts Wire Insulation Diameter (Max)u2009
3.18u2009mmu2009[u2009.125u2009inu2009]
Accepts Wire Insulation Diameter Rangeu2009
1.9 – 3.18u2009mmu2009[u2009.075 – .125u2009inu2009]
Magnet Wire Sizeu2009(AWG)
18 – 14
63454-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。