TE Connectivity 63463-1
- 收藏
- 对比
63463-1
2460-63463-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .118 in [3 mm], Size 2, 21 AWG Magnet Wire, .72 mm Magnet Wire, Insulation Displacement (IDC), MAG-MATE
1最小包装量--
63463-1详情
TE Connectivity 63463-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
63463-1
TE Internal Description
MAG-MATE W/118 CONN TAB TPBR
Magnet Wire Terminal Typeu2009
Tab
Mating Tab Widthu2009
3u2009mmu2009[u2009.118u2009inu2009]
Mating Tab Thicknessu2009
.77u2009mmu2009[u2009.03u2009inu2009]
Compatible With Cavity Sizeu2009
Size 2
Magnet Wire Sizeu2009(AWG)
21
63463-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。