TE Connectivity 63570-1
- 收藏
- 对比
63570-1
2460-63570-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Pin, Size 2, 27 – 23 AWG Magnet Wire, .36 – .57 mm Magnet Wire, Insulation Displacement (IDC), Tin Plating, MAG-MATE
1最小包装量--
63570-1详情
TE Connectivity 63570-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
63570-1
TE Internal Description
MAG-MATE 048 PIN 23-27 TPBR
Magnet Wire Terminal Typeu2009
Pin
Mating Pin Diameteru2009
1.22u2009mmu2009[u2009.048u2009inu2009]
Compatible With Cavity Sizeu2009
Size 2
Magnet Wire Sizeu2009(AWG)
27 – 23
Magnet Wire Sizeu2009(mm)
.36 – .57
63570-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。