TE Connectivity 63667-1
- 收藏
- 对比
63667-1
2460-63667-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .188 in [4.78 mm], Size 4, 1.22 – 1.45 mm Aluminum Wire, 17.5 – 16 AWG Magnet Wire, MAG-MATE
1最小包装量--
63667-1详情
TE Connectivity 63667-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
63667-1
TE Internal Description
MAG-MATE 187 FAST TAB 020TPBR
Magnet Wire Terminal Typeu2009
Tab
Mating Tab Widthu2009
4.78u2009mmu2009[u2009.188u2009inu2009]
Mating Tab Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
Compatible With Cavity Sizeu2009
Size 4
Aluminum Wire Sizeu2009(mm)
1.22 – 1.45
63667-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。