TE Connectivity 63668-1
- 收藏
- 对比
63668-1
2460-63668-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .02 in [4.78 mm], Size 1, .73 – 1.17 mm Aluminum Wire, 18.5 – 16.5 AWG Aluminum Wire, MAG-MATE
1最小包装量--
63668-1详情
TE Connectivity 63668-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Aluminum Wire Sizeu2009(AWG)
18.5 – 16.5
Compatible With Cavity Sizeu2009
Size 1
Mating Tab Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
Mating Tab Widthu2009
4.78u2009mmu2009[u2009.02u2009inu2009]
Magnet Wire Terminal Typeu2009
Tab
TE Internal Description
MAG-MATE 187 F-TAB TPBR
TE Internal #
63668-1
63668-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。