TE Connectivity 6367584-1
- 收藏
- 对比
6367584-1
2460-6367584-1
连接器,连接线
--
大陆
立即发货

Docking Connectors, Receptacle, Cable-to-Board, 112 Position, 2.54 mm [.1 in] Centerline, 6 Row, 96 Signal Positions, 0 Power Positions, Z-DOK
1最小包装量--
6367584-1详情
TE Connectivity 6367584-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6367584-1
TE Internal Description
ASSY Z-DOK+4 ADAPTER BRD 32PR,
Docking Connector Styleu2009
Receptacle
Connector Systemu2009
Cable-to-Board
Number of Positionsu2009
112
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Rowsu2009
6
6367584-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。