TE Connectivity 63711-2
- 收藏
- 对比
63711-2
2460-63711-2
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .188 in [4.78 mm], Special, 30 – 28 AWG Magnet Wire, .25 – .32 mm Magnet Wire, MAG-MATE
1最小包装量--
63711-2详情
TE Connectivity 63711-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Magnet Wire Sizeu2009(AWG)
30 – 28
Compatible With Cavity Sizeu2009
Special
Mating Tab Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
Mating Tab Widthu2009
4.78u2009mmu2009[u2009.188u2009inu2009]
Magnet Wire Terminal Typeu2009
Tab
TE Internal Description
TAB 187 MAG-MATE SLIM LN.
TE Internal #
63711-2
63711-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。