TE Connectivity 63719-2
- 收藏
- 对比
63719-2
2460-63719-2
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .25 in [6.35 mm], Special, 23 – 20 AWG Magnet Wire, .57 – .81 mm Magnet Wire, MAG-MATE
1最小包装量--
63719-2详情
TE Connectivity 63719-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
63719-2
TE Internal Description
TAB,250 MAG-MATE SLIM LN 23-20
Magnet Wire Terminal Typeu2009
Tab
Mating Tab Widthu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Mating Tab Thicknessu2009
.8u2009mmu2009[u2009.031u2009inu2009]
Compatible With Cavity Sizeu2009
Special
Magnet Wire Sizeu2009(AWG)
23 – 20
63719-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。