TE Connectivity 63733-3
- 收藏
- 对比
63733-3
2460-63733-3
连接器,连接线
--
大陆
立即发货

Special Purpose Terminals, Grounding Clip, 22 – 18 AWG Wire Size, .3 – .79 mm² Wire Size, Tin Plating, Length .62 in [15.75 mm], Reel, Open, Flag
1最小包装量--
63733-3详情
TE Connectivity 63733-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
63733-3
TE Internal Description
GROUND CLIP 18-22AWG TPPBR
Special Purpose Terminal Typeu2009
接地夹
Heavy Dutyu2009
无
Wire Sizeu2009(AWG)
22 – 18
Wire Sizeu2009(mm²)
.3 – .79
Terminal Material Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
63733-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。