TE Connectivity 63754-1
- 收藏
- 对比
63754-1
2460-63754-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Poke-In, Size 2, .51 – .64 mm Aluminum Wire, 24 – 22 AWG Aluminum Wire, 27 – 23 AWG Magnet Wire, MAG-MATE
1最小包装量--
63754-1详情
TE Connectivity 63754-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
63754-1
TE Internal Description
TERM,MAG-MATE 27-23 016TPBR
Magnet Wire Terminal Typeu2009
Poke-In
Compatible With Cavity Sizeu2009
Size 2
Aluminum Wire Sizeu2009(AWG)
24 – 22
Aluminum Wire Sizeu2009(mm)
.51 – .64
Magnet Wire Sizeu2009(AWG)
27 – 23
63754-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。