TE Connectivity 63807-1
- 收藏
- 对比
63807-1
2460-63807-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .125 in [3.18 mm], Size 6, 31 – 28 AWG Magnet Wire, .23 – .32 mm Magnet Wire, MAG-MATE
1最小包装量--
63807-1详情
TE Connectivity 63807-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Magnet Wire Sizeu2009(AWG)
31 – 28
Compatible With Cavity Sizeu2009
Size 6
Mating Tab Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
Mating Tab Widthu2009
3.18u2009mmu2009[u2009.125u2009inu2009]
Magnet Wire Terminal Typeu2009
Tab
TE Internal Description
TERM, TAB 125 MAG-MATE TPBR
TE Internal #
63807-1
63807-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。