TE Connectivity 63818-1
- 收藏
- 对比
63818-1
2460-63818-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Solder Post, Mating Tab Width .05 in [1.27 mm], Size 1, .32 – .45 mm Aluminum Wire, 28 – 25 AWG Aluminum Wire, MAG-MATE
1最小包装量--
63818-1详情
TE Connectivity 63818-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
63818-1
TE Internal Description
TERM MAG-MATE POST 30-28TPCUBR
Magnet Wire Terminal Typeu2009
Solder Post
Mating Tab Widthu2009
1.27u2009mmu2009[u2009.05u2009inu2009]
Mating Tab Thicknessu2009
.33u2009mmu2009[u2009.013u2009inu2009]
Compatible With Cavity Sizeu2009
Size 1
Aluminum Wire Sizeu2009(AWG)
28 – 25
63818-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。