TE Connectivity 638191-1
- 收藏
- 对比
638191-1
2460-638191-1
连接器,连接线
--
大陆
立即发货

638191-1 datasheet pdf and Connectors, Interconnects product details from TE Connectivity stock available at utmel
1最小包装量--
638191-1详情
TE Connectivity 638191-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rad Hardened
无
RoHS
Compliant
Description/Function
Hinged Plug-A Key
Unit Weight
0.059966 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
包装
Bulk
定位的数量
3
性别
Male
子类别
汽车连接器
配件类型
-
家人
638191
产品类别
汽车连接器
产品
Housings
产品类别
汽车连接器
638191-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。