TE Connectivity 638491-000
- 收藏
- 对比
638491-000
2460-638491-000
连接器,连接线
--
大陆
立即发货

Conn Discrete Connector PL Solder ST Cable Mount - Bulk (Alt: 638491-000)
1最小包装量--
638491-000详情
TE Connectivity 638491-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
面板安装
NO
Manufacturer Part Number
638491-000
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.53
Contact Finish Mating
未说明
Contact Materials
未说明
Manufacturer Series
638491
Mounting Styles
STRAIGHT
Terminate To
同轴电缆
Body Orientation
Straight
Termination Method
Solder
Mounting
电缆安装
无铅代码
无
连接器类型
射频三轴连接器
性别
Plug
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
触点性别
MALE
主体/外壳样式
JACK
终端类型
SOLDER
耦合类型
BAYONET
638491-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。