TE Connectivity 63903-1
- 收藏
- 对比
63903-1
2460-63903-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .059 in [1.5 mm], Special, Lead Wire Size 22.5 AWG, Lead Wire Size .6 mm², MAG-MATE
1最小包装量--
63903-1详情
TE Connectivity 63903-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Lead Wire Sizeu2009(mm²)
.6
Compatible With Cavity Sizeu2009
Special
Mating Tab Thicknessu2009
.81u2009mmu2009[u2009.032u2009inu2009]
Mating Tab Widthu2009
1.5u2009mmu2009[u2009.059u2009inu2009]
Magnet Wire Terminal Typeu2009
Tab
TE Internal Description
MAG-MATE SLIM LINE POSTED TPBR
TE Internal #
63903-1
63903-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。