TE Connectivity 63909-1
- 收藏
- 对比
63909-1
2460-63909-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .071 in [1.8 mm], Size 2, 33 – 31 AWG Magnet Wire, .18 – .27 mm Magnet Wire, MAG-MATE
1最小包装量--
63909-1详情
TE Connectivity 63909-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
63909-1
TE Internal Description
MAG-MATE TAB TERM LH TPBR
Magnet Wire Terminal Typeu2009
Tab
Mating Tab Widthu2009
1.8u2009mmu2009[u2009.071u2009inu2009]
Mating Tab Thicknessu2009
.64u2009mmu2009[u2009.025u2009inu2009]
Compatible With Cavity Sizeu2009
Size 2
Magnet Wire Sizeu2009(AWG)
33 – 31
63909-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。