TE Connectivity 63996-1
- 收藏
- 对比
63996-1
2460-63996-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .187 in [4.75 mm], Size 4, 16 – 15 AWG Magnet Wire, 1.29 – 1.45 mm Magnet Wire, MAG-MATE
1最小包装量--
63996-1详情
TE Connectivity 63996-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Compatible With Cavity Sizeu2009
Size 4
Mating Tab Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
Mating Tab Widthu2009
4.75u2009mmu2009[u2009.187u2009inu2009]
Magnet Wire Terminal Typeu2009
Tab
TE Internal Description
MAG-MATE TAB 187FAST 16-15TPBR
TE Internal #
63996-1
Magnet Wire Sizeu2009(AWG)
16 – 15
63996-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。