TE Connectivity 65008-D10
- 收藏
- 对比
65008-D10
2460-65008-D10
端子接线系统
--
大陆
立即发货

Connector Rack and Panel Receptacle Gender
1最小包装量--
65008-D10详情
TE Connectivity 65008-D10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
包装
Bulk
电阻
1.5 kΩ
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
65008-D10拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。