TE Connectivity 6-928999-5
- 收藏
- 对比
6-928999-5详情
TE Connectivity 6-928999-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 120 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
13000
Mounting Styles
Cable Mount / Free Hanging
Manufacturer
TE Connectivity
Brand
TE Connectivity
Rohs Code
有
Manufacturer Part Number
6-928999-5
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.71
类型
快速连接
子类别
汽车连接器
触点类型
Socket
Reach合规守则
compliant
额定电流
3.5 A
终端样式
Crimp
触点性别
Socket (Female)
Brand Name
TE Connectivity
连接器支持类型
连接器附件
产品类别
汽车连接器
产品
Terminals
产品类别
汽车连接器
6-928999-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。