TE Connectivity 699319-000
- 收藏
- 对比
699319-000详情
TE Connectivity 699319-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 4 days ago)
触点镀层
Gold, Nickel
底架
Cable
Connections
1/4 NPT
Case Size
4
Manufacturer Part Number
40-410-30-vac/bar-1/4
Case Style
Lower Mount
Range
-30 Hg-0 psi
Manufacturer
NOSHOK
Mounting Styles
Cable
Body Orientation
Straight
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
3-1195487-2
Brand
TE Connectivity
类型
Rectangular
子类别
Headers & Wire Housings
终端样式
Solder
工作电源电压
1.5 kV
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
699319-000拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。