TE Connectivity 7-1437665-0
- 收藏
- 对比
7-1437665-0
2460-7-1437665-0
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Dual Barrier, Quick Connects, Wire-to-Board, 8 Position, 9.53 mm [.375 in] Centerline, 1 Row, 300 V / 600 V, 22 – 12 AWG Wire Size
1最小包装量--
7-1437665-0详情
TE Connectivity 7-1437665-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
JC6-Q308-08-131
TE Internal Description
JC6-Q308-08-131=JC6 SPECIAL W/
TE Internal #
7-1437665-0
Barrier Strip Styleu2009
Dual Barrier
Bottom Termination Typeu2009
快速接头
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
8
Centerline (Pitch)u2009
9.53u2009mmu2009[u2009.375u2009inu2009]
7-1437665-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。