TE Connectivity 7-2301994-7
- 收藏
- 对比
7-2301994-7
2460-7-2301994-7
模块化连接器 - 插头
--
大陆
立即发货

RJ45 Connectors, RJ45 with Integrated Magnetics, Single Port, 1 x 1, RJ Type Jacks & Plugs, Industrial RJ45 Mag Jack
1最小包装量--
7-2301994-7详情
TE Connectivity 7-2301994-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-2301994-7
TE Internal Description
RJ45 JACK INT.MAG. 1GB LED 1X1 INV.
Modular Jack & Plug Interface Typeu2009
RJ45 with Integrated Magnetics
Connector Contact Densityu2009
Standard
Modular Jacks & Plugs Productsu2009
RJ Type Jacks & Plugs
Port Matrix Configurationu2009
1 x 1
Port Configurationu2009
单端口
7-2301994-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。