TE Connectivity 73560016-000
- 收藏
- 对比
73560016-000
2460-73560016-000
片式电阻器 - 表面贴装
--
大陆
立即发货

Industrial Motion & Position Sensors
1最小包装量--
73560016-000详情
TE Connectivity 73560016-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Measures
Position
Voltage, Rating
15 V
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 55 C
类型
Rotary Variable Differential Transformer
输出类型
Digital
产品
位置传感器
73560016-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity







哦! 它是空的。