TE Connectivity 737432-2
- 收藏
- 对比
737432-2
2460-737432-2
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Poke-In, Size 2, 33 – 31 AWG Magnet Wire, .18 – .27 mm Magnet Wire, Insulation Displacement (IDC), Tin Plating, MAG-MATE
1最小包装量--
737432-2详情
TE Connectivity 737432-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Termination Method to Wire & Cableu2009
Insulation Displacement (IDC)
Magnet Wire Sizeu2009(mm)
.18 – .27
Magnet Wire Sizeu2009(AWG)
33 – 31
Compatible With Cavity Sizeu2009
Size 2
Magnet Wire Terminal Typeu2009
Poke-In
TE Internal Description
MAG-MATE POKE-IN TERMINAL
TE Internal #
737432-2
737432-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。