TE Connectivity 8-1879323-7
- 收藏
- 对比
8-1879323-7
2460-8-1879323-7
片式电阻器 - 表面贴装
--
大陆
立即发货

Mechanical Encoder Rotary Incremental Knurl Straight Quadrature Digital Square Wave 20PPR Through Hole PC Pins
1最小包装量--
8-1879323-7详情
TE Connectivity 8-1879323-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
RoHS
Compliant
零件状态
Production (Last Updated: 1 week ago)
终端
通孔
电阻
25 kΩ
弱电
Compliant
8-1879323-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity / Holsworthy
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity / Holsworthy
TE Connectivity







哦! 它是空的。