TE Connectivity 827405-2
- 收藏
- 对比
827405-2
2460-827405-2
连接器,连接线
--
大陆
立即发货

CONNECTOR, 7 CONTACT(S), MALE, COMBINATION LINE CONNECTOR, SOLDER
1最小包装量--
827405-2详情
TE Connectivity 827405-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Contact Finish Mating
未说明
Manufacturer Part Number
827405-2
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TYCO ELECTRONICS AMP
Risk Rank
5.65
Manufacturer Series
827405
连接器类型
组合管路连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
触头总数
7
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
空壳
NO
终端类型
SOLDER
827405-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。